Lenovo logo

Lenovo ThinkCentre neo 50t Gen 5 Intel Processor 300 300 8 GB DDR5-SDRAM 1 TB HDD Tower PC Hitam

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created by   Lenovo
Product views:
99
Info modified on:
15 May 2025, 13:54:53
Short summary description Lenovo ThinkCentre neo 50t Gen 5 Intel Processor 300 300 8 GB DDR5-SDRAM 1 TB HDD Tower PC Hitam:

Lenovo ThinkCentre neo 50t Gen 5, 3,9 GHz, Intel Processor 300, 300, 8 GB, 1 TB, DVD±RW

Long summary description Lenovo ThinkCentre neo 50t Gen 5 Intel Processor 300 300 8 GB DDR5-SDRAM 1 TB HDD Tower PC Hitam:

Lenovo ThinkCentre neo 50t Gen 5. Frekuensi prosesor: 3,9 GHz, Keluarga prosesor: Intel Processor 300, Model prosesor: 300. Memori internal: 8 GB, Tipe memori internal: DDR5-SDRAM, Kecepatan memori: 4800 MHz. Total kapasitas penyimpanan: 1 TB, Media penyimpanan: HDD, Pembaca kartu terintegrasi, Tipe drive optikal: DVD±RW. Model adaptor grafis pada papan induk: Intel UHD Graphics 710. Penyuplai daya: 180 W. Tipe sasis: Tower. Jenis produk: PC. Warna produk: Hitam

Specs
Options
Alternatives
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.