Lenovo logo

Lenovo ThinkEdge SE30 Intel® Core™ i5 i5-1145GRE 16 GB DDR4-SDRAM 512 GB SSD Windows 10 IoT Enterprise Mini PC PC mini Hitam

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5816
Info modified on:
14 Jun 2024, 20:52:34
Short summary description Lenovo ThinkEdge SE30 Intel® Core™ i5 i5-1145GRE 16 GB DDR4-SDRAM 512 GB SSD Windows 10 IoT Enterprise Mini PC PC mini Hitam:

Lenovo ThinkEdge SE30, 1,5 GHz, Intel® Core™ i5, i5-1145GRE, 16 GB, 512 GB, Windows 10 IoT Enterprise

Long summary description Lenovo ThinkEdge SE30 Intel® Core™ i5 i5-1145GRE 16 GB DDR4-SDRAM 512 GB SSD Windows 10 IoT Enterprise Mini PC PC mini Hitam:

Lenovo ThinkEdge SE30. Frekuensi prosesor: 1,5 GHz, Keluarga prosesor: Intel® Core™ i5, Model prosesor: i5-1145GRE. Memori internal: 16 GB, Tipe memori internal: DDR4-SDRAM, Kecepatan memori: 3200 MHz. Total kapasitas penyimpanan: 512 GB, Media penyimpanan: SSD. Model adaptor grafis pada papan induk: Intel Iris Xe Graphics. Wi-Fi. Sistem operasi yang terpasang: Windows 10 IoT Enterprise. Tipe sasis: Mini PC. Jenis produk: PC mini. Warna produk: Hitam

Specs
Options
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.