Lenovo logo

Lenovo ThinkCentre M70q Intel® Core™ i5 i5-10400T 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC PC mini Hitam

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45060
Info modified on:
25 Jun 2024, 18:19:41
Short summary description Lenovo ThinkCentre M70q Intel® Core™ i5 i5-10400T 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC PC mini Hitam:

Lenovo ThinkCentre M70q, 2 GHz, Intel® Core™ i5, i5-10400T, 8 GB, 256 GB, Windows 10 Pro

Long summary description Lenovo ThinkCentre M70q Intel® Core™ i5 i5-10400T 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC PC mini Hitam:

Lenovo ThinkCentre M70q. Frekuensi prosesor: 2 GHz, Keluarga prosesor: Intel® Core™ i5, Model prosesor: i5-10400T. Memori internal: 8 GB, Tipe memori internal: DDR4-SDRAM. Total kapasitas penyimpanan: 256 GB, Media penyimpanan: SSD. Model adaptor grafis pada papan induk: Intel® UHD Graphics 630. Sistem operasi yang terpasang: Windows 10 Pro, Arsitektur sistem operasi: 64-bit. Penyuplai daya: 65 W. Tipe sasis: Mini PC. Jenis produk: PC mini. Berat: 1,25 kg. Warna produk: Hitam

Specs
Options
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.