Lenovo logo

Lenovo ThinkCentre E73 Intel® Core™ i5 i5-4460S 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 620 Windows 7 Professional Mini Tower PC Hitam

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60899
Info modified on:
21 Jun 2024, 03:28:50
Short summary description Lenovo ThinkCentre E73 Intel® Core™ i5 i5-4460S 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 620 Windows 7 Professional Mini Tower PC Hitam:

Lenovo ThinkCentre E73, 2,9 GHz, Intel® Core™ i5, 8 GB, 1 TB, DVD±RW, Windows 7 Professional

Long summary description Lenovo ThinkCentre E73 Intel® Core™ i5 i5-4460S 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 620 Windows 7 Professional Mini Tower PC Hitam:

Lenovo ThinkCentre E73. Frekuensi prosesor: 2,9 GHz, Keluarga prosesor: Intel® Core™ i5, Model prosesor: i5-4460S. Memori internal: 8 GB, Tipe memori internal: DDR3-SDRAM, Kecepatan memori: 1600 MHz. Total kapasitas penyimpanan: 1 TB, Media penyimpanan: HDD, Tipe drive optikal: DVD±RW. Model adaptor grafis pada papan induk: Intel® HD Graphics 4600, Model adaptor grafis diskrit: NVIDIA® GeForce® GT 620. Sistem operasi yang terpasang: Windows 7 Professional, Arsitektur sistem operasi: 64-bit. Penyuplai daya: 180 W. Jenis produk: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.