Indesit logo

Indesit IWC7105 mesin cuci Bukaan depan 7 kg 1000 RPM Putih

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111012
Info modified on:
06 Dec 2021, 12:35:44
Short summary description Indesit IWC7105 mesin cuci Bukaan depan 7 kg 1000 RPM Putih:

Indesit IWC7105, Bukaan depan, 7 kg, C, 1000 RPM, Putih

Long summary description Indesit IWC7105 mesin cuci Bukaan depan 7 kg 1000 RPM Putih:

Indesit IWC7105. Jenis pemuatan: Bukaan depan. Kapasitas drum: 7 kg, Kelas pengering di mesin cuci: C. Kelas pencucian: A. Kecepatan putaran maksimal: 1000 RPM. Warna produk: Putih. Panjang: 595 mm, Lebar: 535 mm, Tinggi: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.