Indesit logo

Indesit ITW D 61052 W (EU) mesin cuci Bukaan atas 6 kg 1000 RPM Putih

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77519
Info modified on:
27 May 2024, 11:54:31
Short summary description Indesit ITW D 61052 W (EU) mesin cuci Bukaan atas 6 kg 1000 RPM Putih:

Indesit ITW D 61052 W (EU), Bukaan atas, 6 kg, C, 1000 RPM, 173 kWj, 8926 L

Long summary description Indesit ITW D 61052 W (EU) mesin cuci Bukaan atas 6 kg 1000 RPM Putih:

Indesit ITW D 61052 W (EU). Jenis pemuatan: Bukaan atas. Kapasitas drum: 6 kg, Kelas pengering di mesin cuci: C, Kecepatan putaran maksimal: 1000 RPM. Konsumsi listrik pencucian tahunan: 173 kWj, Konsumsi air pencucian tahunan: 8926 L. Warna produk: Putih. Panjang: 400 mm, Lebar: 600 mm, Tinggi: 900 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.