HP logo

HP G G42-352TU Intel® Core™ i3 i3-370M Laptop 35,6 cm (14") HD 2 GB DDR3-SDRAM 320 GB HDD FreeDOS Perak

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12822
Info modified on:
30 Jan 2025, 19:33:11
End of life date:
05 Mar 2011
Short summary description HP G G42-352TU Intel® Core™ i3 i3-370M Laptop 35,6 cm (14") HD 2 GB DDR3-SDRAM 320 GB HDD FreeDOS Perak:

HP G G42-352TU, Intel® Core™ i3, 2,4 GHz, 35,6 cm (14"), 1366 x 768 piksel, 2 GB, 320 GB

Long summary description HP G G42-352TU Intel® Core™ i3 i3-370M Laptop 35,6 cm (14") HD 2 GB DDR3-SDRAM 320 GB HDD FreeDOS Perak:

HP G G42-352TU. Jenis produk: Laptop, Faktor bentuk: Kulit kerang. Keluarga prosesor: Intel® Core™ i3, Model prosesor: i3-370M, Frekuensi prosesor: 2,4 GHz. Diagonal layar: 35,6 cm (14"), Tipe HD: HD, Resolusi layar: 1366 x 768 piksel. Memori internal: 2 GB, Tipe memori internal: DDR3-SDRAM. Total kapasitas penyimpanan: 320 GB, Media penyimpanan: HDD, Tipe drive optikal: DVD Super Multi DL. Sistem operasi yang terpasang: FreeDOS. Warna produk: Perak

Specs
Options
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.