HP logo

HP ProBook 4720s Notebook PC Intel® Core™ i3 i3-350M 43,9 cm (17.3") HD+ 3 GB DDR3-SDRAM 320 GB AMD Mobility Radeon HD 4330 Windows 7 Professional Hitam

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78571
Info modified on:
22 Jan 2025, 06:13:46
Short summary description HP ProBook 4720s Notebook PC Intel® Core™ i3 i3-350M 43,9 cm (17.3") HD+ 3 GB DDR3-SDRAM 320 GB AMD Mobility Radeon HD 4330 Windows 7 Professional Hitam:

HP ProBook 4720s Notebook PC, Intel® Core™ i3, 2,26 GHz, 43,9 cm (17.3"), 1600 x 900 piksel, 3 GB, 320 GB

Long summary description HP ProBook 4720s Notebook PC Intel® Core™ i3 i3-350M 43,9 cm (17.3") HD+ 3 GB DDR3-SDRAM 320 GB AMD Mobility Radeon HD 4330 Windows 7 Professional Hitam:

HP ProBook 4720s Notebook PC. Keluarga prosesor: Intel® Core™ i3, Model prosesor: i3-350M, Frekuensi prosesor: 2,26 GHz. Diagonal layar: 43,9 cm (17.3"), Tipe HD: HD+, Resolusi layar: 1600 x 900 piksel. Memori internal: 3 GB, Tipe memori internal: DDR3-SDRAM. Total kapasitas penyimpanan: 320 GB, Tipe drive optikal: DVD Super Multi DL. Model adaptor grafis pada papan induk: Intel® HD Graphics, Model adaptor grafis diskrit: AMD Mobility Radeon HD 4330. Sistem operasi yang terpasang: Windows 7 Professional. Warna produk: Hitam. Berat: 2,97 kg

Specs
Options
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.