HP logo

HP 250 G4 Intel® Celeron® N3050 Laptop 39,6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Hitam

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75833
Info modified on:
22 Jan 2025, 05:22:15
Short summary description HP 250 G4 Intel® Celeron® N3050 Laptop 39,6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Hitam:

HP 250 G4, Intel® Celeron®, 1,6 GHz, 39,6 cm (15.6"), 1366 x 768 piksel, 4 GB, 500 GB

Long summary description HP 250 G4 Intel® Celeron® N3050 Laptop 39,6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Hitam:

HP 250 G4. Jenis produk: Laptop, Faktor bentuk: Kulit kerang. Keluarga prosesor: Intel® Celeron®, Model prosesor: N3050, Frekuensi prosesor: 1,6 GHz. Diagonal layar: 39,6 cm (15.6"), Resolusi layar: 1366 x 768 piksel. Memori internal: 4 GB, Tipe memori internal: DDR3L-SDRAM. Total kapasitas penyimpanan: 500 GB, Media penyimpanan: HDD, Tipe drive optikal: DVD Super Multi DL. Model adaptor grafis pada papan induk: Intel® HD Graphics. Sistem operasi yang terpasang: Windows 10 Home. Warna produk: Hitam

Specs
Options
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.