HP logo

HP DeskJet Ink Advantage Ultra 2529 All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 7 ppm

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19741
Info modified on:
23 Jun 2025, 20:50:28
End of life date:
12 Jun 2018
Short summary description HP DeskJet Ink Advantage Ultra 2529 All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 7 ppm:

HP DeskJet Ink Advantage Ultra 2529 All-in-One Printer, Thermal inkjet, Pencetakan warna, 4800 x 1200 DPI, Menyalin warna, A4, Hitam

Long summary description HP DeskJet Ink Advantage Ultra 2529 All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 7 ppm:

HP DeskJet Ink Advantage Ultra 2529 All-in-One Printer. Teknologi cetak: Thermal inkjet, Mencetak: Pencetakan warna, Resolusi maksimal: 4800 x 1200 DPI, Kecepatan mencetak (warna, kualitas normal, A4/US Letter): 4 ppm. Mengopi: Menyalin warna, Resolusi mengopi maximum: 600 x 300 DPI. Memindai: Pemindaian warna, Resolusi pemindaian optikal: 1200 x 1200 DPI. Ukuran kertas seri A ISO maksimal: A4. Warna produk: Hitam

Specs
Options
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.