HP logo

HP ZBook 17 G2 Intel® Core™ i7 i7-4810MQ Stasiun kerja seluler 43,9 cm (17.3") Full HD 8 GB DDR3L-SDRAM 256 GB SSD NVIDIA® Quadro® K3100M Windows 7 Professional Hitam

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45988
Info modified on:
01 Feb 2025, 05:37:29
Short summary description HP ZBook 17 G2 Intel® Core™ i7 i7-4810MQ Stasiun kerja seluler 43,9 cm (17.3") Full HD 8 GB DDR3L-SDRAM 256 GB SSD NVIDIA® Quadro® K3100M Windows 7 Professional Hitam:

HP ZBook 17 G2, Intel® Core™ i7, 2,8 GHz, 43,9 cm (17.3"), 1920 x 1080 piksel, 8 GB, 256 GB

Long summary description HP ZBook 17 G2 Intel® Core™ i7 i7-4810MQ Stasiun kerja seluler 43,9 cm (17.3") Full HD 8 GB DDR3L-SDRAM 256 GB SSD NVIDIA® Quadro® K3100M Windows 7 Professional Hitam:

HP ZBook 17 G2. Jenis produk: Stasiun kerja seluler, Faktor bentuk: Kulit kerang. Keluarga prosesor: Intel® Core™ i7, Model prosesor: i7-4810MQ, Frekuensi prosesor: 2,8 GHz. Diagonal layar: 43,9 cm (17.3"), Tipe HD: Full HD, Resolusi layar: 1920 x 1080 piksel. Memori internal: 8 GB, Tipe memori internal: DDR3L-SDRAM. Total kapasitas penyimpanan: 256 GB, Media penyimpanan: SSD, Tipe drive optikal: DVD Super Multi DL. Sistem operasi yang terpasang: Windows 7 Professional. Warna produk: Hitam

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.