HP logo

HP ENVY 17-k073ca Intel® Core™ i7 i7-4710HQ Laptop 43,9 cm (17.3") Layar sentuh HD+ 12 GB DDR3L-SDRAM 1 TB HDD hybrid Windows 8.1 Perak

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66433
Info modified on:
24 Jan 2025, 20:45:31
Short summary description HP ENVY 17-k073ca Intel® Core™ i7 i7-4710HQ Laptop 43,9 cm (17.3") Layar sentuh HD+ 12 GB DDR3L-SDRAM 1 TB HDD hybrid Windows 8.1 Perak:

HP ENVY 17-k073ca, Intel® Core™ i7, 2,5 GHz, 43,9 cm (17.3"), 1600 x 900 piksel, 12 GB, 1 TB

Long summary description HP ENVY 17-k073ca Intel® Core™ i7 i7-4710HQ Laptop 43,9 cm (17.3") Layar sentuh HD+ 12 GB DDR3L-SDRAM 1 TB HDD hybrid Windows 8.1 Perak:

HP ENVY 17-k073ca. Jenis produk: Laptop, Faktor bentuk: Kulit kerang. Keluarga prosesor: Intel® Core™ i7, Model prosesor: i7-4710HQ, Frekuensi prosesor: 2,5 GHz. Diagonal layar: 43,9 cm (17.3"), Tipe HD: HD+, Resolusi layar: 1600 x 900 piksel, Layar sentuh. Memori internal: 12 GB, Tipe memori internal: DDR3L-SDRAM. Total kapasitas penyimpanan: 1 TB, Media penyimpanan: HDD hybrid. Sistem operasi yang terpasang: Windows 8.1. Warna produk: Perak

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.