HP logo

HP ProBook 645 G1 AMD A6 A6-4400M Laptop 35,6 cm (14") 4 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional Hitam, Perak

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50214
Info modified on:
01 Feb 2025, 05:50:53
Short summary description HP ProBook 645 G1 AMD A6 A6-4400M Laptop 35,6 cm (14") 4 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional Hitam, Perak:

HP ProBook 645 G1, AMD A6, 2,7 GHz, 35,6 cm (14"), 1366 x 768 piksel, 4 GB, 128 GB

Long summary description HP ProBook 645 G1 AMD A6 A6-4400M Laptop 35,6 cm (14") 4 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional Hitam, Perak:

HP ProBook 645 G1. Jenis produk: Laptop, Faktor bentuk: Kulit kerang. Keluarga prosesor: AMD A6, Model prosesor: A6-4400M, Frekuensi prosesor: 2,7 GHz. Diagonal layar: 35,6 cm (14"), Resolusi layar: 1366 x 768 piksel. Memori internal: 4 GB, Tipe memori internal: DDR3L-SDRAM. Total kapasitas penyimpanan: 128 GB, Media penyimpanan: SSD, Tipe drive optikal: DVD Super Multi DL. Model adaptor grafis pada papan induk: AMD Radeon HD 7520G. Sistem operasi yang terpasang: Windows 7 Professional. Warna produk: Hitam, Perak

Specs
Options
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.