HP logo

HP Touchpad FB405UA Qualcomm 16 GB 24,6 cm (9.7") 1 GB Wi-Fi 4 (802.11n) WebOS Hitam

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86288
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Touchpad FB405UA Qualcomm 16 GB 24,6 cm (9.7") 1 GB Wi-Fi 4 (802.11n) WebOS Hitam:

HP Touchpad FB405UA, 24,6 cm (9.7"), 1024 x 768 piksel, 16 GB, 1 GB, WebOS, Hitam

Long summary description HP Touchpad FB405UA Qualcomm 16 GB 24,6 cm (9.7") 1 GB Wi-Fi 4 (802.11n) WebOS Hitam:

HP Touchpad FB405UA. Diagonal layar: 24,6 cm (9.7"), Resolusi layar: 1024 x 768 piksel. Kapasitas penyimpanan internal: 16 GB. Frekuensi prosesor: 1,2 GHz, Keluarga prosesor: Qualcomm, Model prosesor: APQ8060. Memori internal: 1 GB. Kamera depan. Standar Wi-Fi: Wi-Fi 4 (802.11n). Berat: 740 g. Sistem operasi yang terpasang: WebOS. Warna produk: Hitam

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.