HP logo

HP iPAQ Pocket PC h1940 Samsung 2410 266MHz 64M 3.5" TFT LED 240*320 Microsoft® Pocket PC 2003 komputer seluler genggam 8,89 cm (3.5") 240 x 320 piksel 124 g

Data-sheet quality:
created/standardized by Icecat
Product views:
147413
Info modified on:
07 Mar 2024, 15:34:52
End of life date:
18 Aug 2007
Short summary description HP iPAQ Pocket PC h1940 Samsung 2410 266MHz 64M 3.5" TFT LED 240*320 Microsoft® Pocket PC 2003 komputer seluler genggam 8,89 cm (3.5") 240 x 320 piksel 124 g:

HP iPAQ Pocket PC h1940 Samsung 2410 266MHz 64M 3.5" TFT LED 240*320 Microsoft® Pocket PC 2003, 8,89 cm (3.5"), 240 x 320 piksel, TFT, Touch Screen and Stylus, 0,064 GB, SDRAM

Long summary description HP iPAQ Pocket PC h1940 Samsung 2410 266MHz 64M 3.5" TFT LED 240*320 Microsoft® Pocket PC 2003 komputer seluler genggam 8,89 cm (3.5") 240 x 320 piksel 124 g:

HP iPAQ Pocket PC h1940 Samsung 2410 266MHz 64M 3.5" TFT LED 240*320 Microsoft® Pocket PC 2003. Diagonal layar: 8,89 cm (3.5"), Resolusi layar: 240 x 320 piksel. Memori internal: 0,064 GB. Frekuensi prosesor: 0,266 GHz

Specs
Options
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.