HP logo

HP Pavilion TouchSmart 14-b174tu Intel® Pentium® 987 Laptop 35,6 cm (14") HD 2 GB DDR3-SDRAM 500 GB HDD Windows 8 Hitam

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7156
Info modified on:
30 Jan 2025, 20:09:03
End of life date:
31 Dec 2013
Short summary description HP Pavilion TouchSmart 14-b174tu Intel® Pentium® 987 Laptop 35,6 cm (14") HD 2 GB DDR3-SDRAM 500 GB HDD Windows 8 Hitam:

HP Pavilion TouchSmart 14-b174tu, Intel® Pentium®, 1,5 GHz, 35,6 cm (14"), 1366 x 768 piksel, 2 GB, 500 GB

Long summary description HP Pavilion TouchSmart 14-b174tu Intel® Pentium® 987 Laptop 35,6 cm (14") HD 2 GB DDR3-SDRAM 500 GB HDD Windows 8 Hitam:

HP Pavilion TouchSmart 14-b174tu. Jenis produk: Laptop, Faktor bentuk: Kulit kerang. Keluarga prosesor: Intel® Pentium®, Model prosesor: 987, Frekuensi prosesor: 1,5 GHz. Diagonal layar: 35,6 cm (14"), Tipe HD: HD, Resolusi layar: 1366 x 768 piksel. Memori internal: 2 GB, Tipe memori internal: DDR3-SDRAM. Total kapasitas penyimpanan: 500 GB, Media penyimpanan: HDD. Model adaptor grafis pada papan induk: Intel® HD Graphics. Sistem operasi yang terpasang: Windows 8. Warna produk: Hitam

Specs
Options
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.