HP logo

HP Pavilion g4-2216tu Intel® Core™ i3 i3-3110M Laptop 35,6 cm (14") 2 GB DDR3-SDRAM 500 GB HDD FreeDOS Hitam

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6961
Info modified on:
23 Jan 2025, 18:38:09
Short summary description HP Pavilion g4-2216tu Intel® Core™ i3 i3-3110M Laptop 35,6 cm (14") 2 GB DDR3-SDRAM 500 GB HDD FreeDOS Hitam:

HP Pavilion g4-2216tu, Intel® Core™ i3, 2,4 GHz, 35,6 cm (14"), 1366 x 768 piksel, 2 GB, 500 GB

Long summary description HP Pavilion g4-2216tu Intel® Core™ i3 i3-3110M Laptop 35,6 cm (14") 2 GB DDR3-SDRAM 500 GB HDD FreeDOS Hitam:

HP Pavilion g4-2216tu. Jenis produk: Laptop, Faktor bentuk: Kulit kerang. Keluarga prosesor: Intel® Core™ i3, Model prosesor: i3-3110M, Frekuensi prosesor: 2,4 GHz. Diagonal layar: 35,6 cm (14"), Resolusi layar: 1366 x 768 piksel. Memori internal: 2 GB, Tipe memori internal: DDR3-SDRAM. Total kapasitas penyimpanan: 500 GB, Media penyimpanan: HDD, Tipe drive optikal: DVD±RW. Model adaptor grafis pada papan induk: Intel® HD Graphics 4000. Sistem operasi yang terpasang: FreeDOS. Warna produk: Hitam

Specs
Options
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.