HP logo

HP Compaq Pro 6300 Intel® Core™ i5 i5-3470 54,6 cm (21.5") 1920 x 1080 piksel 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro Hitam

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89053
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Compaq Pro 6300 Intel® Core™ i5 i5-3470 54,6 cm (21.5") 1920 x 1080 piksel 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro Hitam:

HP Compaq Pro 6300, 54,6 cm (21.5"), Full HD, Intel® Core™ i5, 4 GB, 500 GB, Windows 8 Pro

Long summary description HP Compaq Pro 6300 Intel® Core™ i5 i5-3470 54,6 cm (21.5") 1920 x 1080 piksel 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro Hitam:

HP Compaq Pro 6300. Diagonal layar: 54,6 cm (21.5"), Tipe HD: Full HD, Resolusi layar: 1920 x 1080 piksel. Keluarga prosesor: Intel® Core™ i5, Frekuensi prosesor: 3,2 GHz. Memori internal: 4 GB, Tipe memori internal: DDR3-SDRAM. Total kapasitas penyimpanan: 500 GB, Media penyimpanan: HDD. Model adaptor grafis pada papan induk: Intel® HD Graphics 2500. Kamera internal. Tipe drive optikal: DVD Super Multi. Sistem operasi yang terpasang: Windows 8 Pro. Warna produk: Hitam

Specs
Options
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.