HP logo

HP ProBook 440 G7 Intel® Core™ i7 i7-10510U Laptop 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® MX130 Wi-Fi 5 (802.11ac) Windows 10 Pro Perak

Brand:
Product family:
Product series:
HP segment:
Business
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5082
Info modified on:
09 Mar 2024, 14:04:25
End of life date:
30 Jun 2021
Short summary description HP ProBook 440 G7 Intel® Core™ i7 i7-10510U Laptop 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® MX130 Wi-Fi 5 (802.11ac) Windows 10 Pro Perak:

HP ProBook 440 G7, Intel® Core™ i7, 1,8 GHz, 35,6 cm (14"), 1920 x 1080 piksel, 8 GB, 512 GB

Long summary description HP ProBook 440 G7 Intel® Core™ i7 i7-10510U Laptop 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® MX130 Wi-Fi 5 (802.11ac) Windows 10 Pro Perak:

HP ProBook 440 G7. Jenis produk: Laptop, Faktor bentuk: Kulit kerang. Keluarga prosesor: Intel® Core™ i7, Model prosesor: i7-10510U, Frekuensi prosesor: 1,8 GHz. Diagonal layar: 35,6 cm (14"), Tipe HD: Full HD, Resolusi layar: 1920 x 1080 piksel. Memori internal: 8 GB, Tipe memori internal: DDR4-SDRAM. Total kapasitas penyimpanan: 512 GB, Media penyimpanan: SSD. Model adaptor grafis pada papan induk: Intel® UHD Graphics. Sistem operasi yang terpasang: Windows 10 Pro. Warna produk: Perak

Reasons to buy
Specs
Options
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.