HP logo

HP 14s-cf0044tx Intel® Core™ i5 i5-8250U Laptop 35,6 cm (14") HD 4 GB DDR4-SDRAM 1 TB HDD AMD Radeon 530 Wi-Fi 4 (802.11n) Windows 10 Perak

Brand:
HP segment:
Home
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12606
Info modified on:
09 Mar 2024, 14:04:25
End of life date:
30 Sept 2020
Short summary description HP 14s-cf0044tx Intel® Core™ i5 i5-8250U Laptop 35,6 cm (14") HD 4 GB DDR4-SDRAM 1 TB HDD AMD Radeon 530 Wi-Fi 4 (802.11n) Windows 10 Perak:

HP 14s-cf0044tx, Intel® Core™ i5, 1,6 GHz, 35,6 cm (14"), 1366 x 768 piksel, 4 GB, 1 TB

Long summary description HP 14s-cf0044tx Intel® Core™ i5 i5-8250U Laptop 35,6 cm (14") HD 4 GB DDR4-SDRAM 1 TB HDD AMD Radeon 530 Wi-Fi 4 (802.11n) Windows 10 Perak:

HP 14s-cf0044tx. Jenis produk: Laptop, Faktor bentuk: Kulit kerang. Keluarga prosesor: Intel® Core™ i5, Model prosesor: i5-8250U, Frekuensi prosesor: 1,6 GHz. Diagonal layar: 35,6 cm (14"), Tipe HD: HD, Resolusi layar: 1366 x 768 piksel. Memori internal: 4 GB, Tipe memori internal: DDR4-SDRAM. Total kapasitas penyimpanan: 1 TB, Media penyimpanan: HDD. Model adaptor grafis pada papan induk: Intel® UHD Graphics 620. Sistem operasi yang terpasang: Windows 10. Warna produk: Perak

Reasons to buy
Specs
Options
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.