HP logo

HP 240 G7 Intel® Core™ i3 i3-8130U Laptop 35,6 cm (14") HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Hitam

Brand:
HP segment:
Business
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3712
Info modified on:
29 Jan 2025, 19:09:57
End of life date:
30 Sept 2021
Short summary description HP 240 G7 Intel® Core™ i3 i3-8130U Laptop 35,6 cm (14") HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Hitam:

HP 240 G7, Intel® Core™ i3, 2,2 GHz, 35,6 cm (14"), 1366 x 768 piksel, 4 GB, 256 GB

Long summary description HP 240 G7 Intel® Core™ i3 i3-8130U Laptop 35,6 cm (14") HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Hitam:

HP 240 G7. Jenis produk: Laptop, Faktor bentuk: Kulit kerang. Keluarga prosesor: Intel® Core™ i3, Model prosesor: i3-8130U, Frekuensi prosesor: 2,2 GHz. Diagonal layar: 35,6 cm (14"), Tipe HD: HD, Resolusi layar: 1366 x 768 piksel. Memori internal: 4 GB, Tipe memori internal: DDR4-SDRAM. Total kapasitas penyimpanan: 256 GB, Media penyimpanan: SSD. Model adaptor grafis pada papan induk: Intel® UHD Graphics 620. Sistem operasi yang terpasang: Windows 10 Pro. Warna produk: Hitam

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.