Hotpoint logo

Hotpoint FMSL 603 EU mesin cuci Bukaan depan 6 kg 1000 RPM Putih

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99736
Info modified on:
27 May 2024, 12:35:17
Short summary description Hotpoint FMSL 603 EU mesin cuci Bukaan depan 6 kg 1000 RPM Putih:

Hotpoint FMSL 603 EU, Bukaan depan, 6 kg, C, 79 dB, 1000 RPM, 152 kWj

Long summary description Hotpoint FMSL 603 EU mesin cuci Bukaan depan 6 kg 1000 RPM Putih:

Hotpoint FMSL 603 EU. Jenis pemuatan: Bukaan depan. Kapasitas drum: 6 kg, Kelas pengering di mesin cuci: C, Tingkat kebisingan (putaran): 79 dB. Kelas pencucian: A. Tingkat kebisingan (cuci): 62 dB, Kecepatan putaran maksimal: 1000 RPM. Konsumsi listrik pencucian tahunan: 152 kWj, Konsumsi air pencucian tahunan: 8391 L. Warna produk: Putih. Panjang: 595 mm, Lebar: 425 mm, Tinggi: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.