Hisense logo

Hisense H40M2100S TV 101,6 cm (40") Full HD 14 W

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90978
Info modified on:
14 Mar 2024, 19:19:59
Short summary description Hisense H40M2100S TV 101,6 cm (40") Full HD 14 W:

Hisense H40M2100S, 101,6 cm (40"), Full HD, 1920 x 1080 piksel, Datar, SMR (Smart Motion Rate) 100 Hz, 102 cm

Long summary description Hisense H40M2100S TV 101,6 cm (40") Full HD 14 W:

Hisense H40M2100S. Diagonal layar: 101,6 cm (40"), Tipe HD: Full HD, Resolusi layar: 1920 x 1080 piksel. Antarmuka dudukan VESA: 200 x 200 mm. Tingkat daya RMS: 14 W, Decoder audio: Dolby Digital. Konsumsi daya (rata-rata): 48 W, Konsumsi daya (siaga): 0,5 W, Tegangan masukan AC: 100 - 240 V. Lebar (dengan penyangga): 216 mm, Tinggi (dengan penyangga): 570 mm, Berat (dengan kaki): 6,4 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.