GIGABYTE logo

GIGABYTE GV-N440D3-1GI kartu grafis NVIDIA GeForce GT 440 1 GB GDDR3

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
138149
Info modified on:
22 Aug 2019, 12:07:09
Short summary description GIGABYTE GV-N440D3-1GI kartu grafis NVIDIA GeForce GT 440 1 GB GDDR3:

GIGABYTE GV-N440D3-1GI, GeForce GT 440, 1 GB, GDDR3, 128 bit, 2048 x 1536 piksel, PCI Express 2.0

Long summary description GIGABYTE GV-N440D3-1GI kartu grafis NVIDIA GeForce GT 440 1 GB GDDR3:

GIGABYTE GV-N440D3-1GI. Keluarga prosesor grafis: NVIDIA, Prosesor grafis: GeForce GT 440, Frekuensi Prosesor: 830 MHz. Memori adaptor grafik berlainan: 1 GB, Jenis memori adaptor grafis: GDDR3, Bus memori: 128 bit, Kecepatan memori: 1800 MHz. Resolusi maksimal: 2048 x 1536 piksel. Versi DirectX: 11, Versi OpenGL: 4.0. Tipe antarmuka: PCI Express 2.0. Tipe pendinginan: Aktif

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.