GIGABYTE logo

GIGABYTE GA-PH67-DS3-B3 papan induk/motherboard Intel® H67 LGA 1155 (Socket H2) ATX

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80519
Info modified on:
30 Oct 2024, 13:07:59
Short summary description GIGABYTE GA-PH67-DS3-B3 papan induk/motherboard Intel® H67 LGA 1155 (Socket H2) ATX:

GIGABYTE GA-PH67-DS3-B3, Intel, LGA 1155 (Socket H2), Intel® Celeron®, Intel® Pentium®, 32 GB, Dual-channel, 1.5 V

Long summary description GIGABYTE GA-PH67-DS3-B3 papan induk/motherboard Intel® H67 LGA 1155 (Socket H2) ATX:

GIGABYTE GA-PH67-DS3-B3. Produsen prosesor: Intel, Soket prosesor: LGA 1155 (Socket H2), Seri prosesor yang kompatibel: Intel® Celeron®, Intel® Pentium®. Memori internal maksimal: 32 GB, Kanal memori: Dual-channel, Tegangan memori: 1.5 V. Tingkat RAID: 0, 1, 5, 10. Tipe antarmuka ethernet: Gigabit Ethernet, Kontroler LAN: Realtek RTL8111E. Komponen untuk: PC, Faktor bentuk papan induk: ATX, Chipset papan induk: Intel® H67

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.