Fujitsu logo

Fujitsu ESPRIMO Mobile V Series ESPRIMO Mobile V6515 Intel® Core™2 Duo P7350 39,1 cm (15.4") 3 GB DDR2-SDRAM 250 GB NVIDIA GeForce 8200M G Windows Vista Business

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15972
Info modified on:
29 Jan 2025, 18:47:59
Short summary description Fujitsu ESPRIMO Mobile V Series ESPRIMO Mobile V6515 Intel® Core™2 Duo P7350 39,1 cm (15.4") 3 GB DDR2-SDRAM 250 GB NVIDIA GeForce 8200M G Windows Vista Business:

Fujitsu ESPRIMO Mobile V Series ESPRIMO Mobile V6515, Intel® Core™2 Duo, 2 GHz, 39,1 cm (15.4"), 1280 x 800 piksel, 3 GB, 250 GB

Long summary description Fujitsu ESPRIMO Mobile V Series ESPRIMO Mobile V6515 Intel® Core™2 Duo P7350 39,1 cm (15.4") 3 GB DDR2-SDRAM 250 GB NVIDIA GeForce 8200M G Windows Vista Business:

Fujitsu ESPRIMO Mobile V Series ESPRIMO Mobile V6515. Keluarga prosesor: Intel® Core™2 Duo, Model prosesor: P7350, Frekuensi prosesor: 2 GHz. Diagonal layar: 39,1 cm (15.4"), Resolusi layar: 1280 x 800 piksel. Memori internal: 3 GB, Tipe memori internal: DDR2-SDRAM. Total kapasitas penyimpanan: 250 GB, Tipe drive optikal: DVD Super Multi. Model adaptor grafis diskrit: NVIDIA GeForce 8200M G. Sistem operasi yang terpasang: Windows Vista Business. Berat: 2,7 kg

Specs
Options
Alternatives
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.