Fujitsu logo

Fujitsu ESPRIMO Mobile V Series ESPRIMO Mobile V5535 Intel® Celeron® M 550 39,1 cm (15.4") 1 GB DDR2-SDRAM 80 GB MiRage 3+

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113578
Info modified on:
22 Jan 2025, 04:50:53
Short summary description Fujitsu ESPRIMO Mobile V Series ESPRIMO Mobile V5535 Intel® Celeron® M 550 39,1 cm (15.4") 1 GB DDR2-SDRAM 80 GB MiRage 3+:

Fujitsu ESPRIMO Mobile V Series ESPRIMO Mobile V5535, Intel® Celeron® M, 2 GHz, 39,1 cm (15.4"), 1280 x 800 piksel, 1 GB, 80 GB

Long summary description Fujitsu ESPRIMO Mobile V Series ESPRIMO Mobile V5535 Intel® Celeron® M 550 39,1 cm (15.4") 1 GB DDR2-SDRAM 80 GB MiRage 3+:

Fujitsu ESPRIMO Mobile V Series ESPRIMO Mobile V5535. Keluarga prosesor: Intel® Celeron® M, Model prosesor: 550, Frekuensi prosesor: 2 GHz. Diagonal layar: 39,1 cm (15.4"), Resolusi layar: 1280 x 800 piksel. Memori internal: 1 GB, Tipe memori internal: DDR2-SDRAM. Total kapasitas penyimpanan: 80 GB. Model adaptor grafis diskrit: MiRage 3+. Berat: 2,7 kg

Specs
Options
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.