Fujitsu logo

Fujitsu STYLISTIC M532 3G NVIDIA Tegra 32 GB 25,6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Hitam

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72876
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu STYLISTIC M532 3G NVIDIA Tegra 32 GB 25,6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Hitam:

Fujitsu STYLISTIC M532, 25,6 cm (10.1"), 1280 x 800 piksel, 32 GB, 1 GB, Android, Hitam

Long summary description Fujitsu STYLISTIC M532 3G NVIDIA Tegra 32 GB 25,6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Hitam:

Fujitsu STYLISTIC M532. Diagonal layar: 25,6 cm (10.1"), Resolusi layar: 1280 x 800 piksel. Kapasitas penyimpanan internal: 32 GB. Frekuensi prosesor: 1,4 GHz, Keluarga prosesor: NVIDIA Tegra, Model prosesor: Tegra 3. Memori internal: 1 GB. Standar Wi-Fi: Wi-Fi 4 (802.11n). Pembaca kartu terintegrasi. Berat: 560 g. Sistem operasi yang terpasang: Android. Warna produk: Hitam

Specs
Options
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.