Fujitsu logo

Fujitsu LIFEBOOK E746 Intel® Core™ i7 i7-6500U Laptop 35,6 cm (14") HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Hitam, Perak

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59992
Info modified on:
22 Jan 2025, 04:48:03
Short summary description Fujitsu LIFEBOOK E746 Intel® Core™ i7 i7-6500U Laptop 35,6 cm (14") HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Hitam, Perak:

Fujitsu LIFEBOOK E746, Intel® Core™ i7, 2,5 GHz, 35,6 cm (14"), 1366 x 768 piksel, 8 GB, 512 GB

Long summary description Fujitsu LIFEBOOK E746 Intel® Core™ i7 i7-6500U Laptop 35,6 cm (14") HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Hitam, Perak:

Fujitsu LIFEBOOK E746. Jenis produk: Laptop, Faktor bentuk: Kulit kerang. Keluarga prosesor: Intel® Core™ i7, Model prosesor: i7-6500U, Frekuensi prosesor: 2,5 GHz. Diagonal layar: 35,6 cm (14"), Tipe HD: HD, Resolusi layar: 1366 x 768 piksel. Memori internal: 8 GB, Tipe memori internal: DDR4-SDRAM. Total kapasitas penyimpanan: 512 GB, Media penyimpanan: SSD, Tipe drive optikal: DVD Super Multi. Sistem operasi yang terpasang: Windows 10 Pro. Warna produk: Hitam, Perak

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.