Fujitsu logo

Fujitsu LIFEBOOK S752 Intel® Core™ i5 i5-3360M Laptop 35,6 cm (14") HD 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Hitam, Perak

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
132105
Info modified on:
22 Jan 2025, 04:52:51
Short summary description Fujitsu LIFEBOOK S752 Intel® Core™ i5 i5-3360M Laptop 35,6 cm (14") HD 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Hitam, Perak:

Fujitsu LIFEBOOK S752, Intel® Core™ i5, 2,8 GHz, 35,6 cm (14"), 1366 x 768 piksel, 4 GB, 128 GB

Long summary description Fujitsu LIFEBOOK S752 Intel® Core™ i5 i5-3360M Laptop 35,6 cm (14") HD 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Hitam, Perak:

Fujitsu LIFEBOOK S752. Jenis produk: Laptop, Faktor bentuk: Kulit kerang. Keluarga prosesor: Intel® Core™ i5, Model prosesor: i5-3360M, Frekuensi prosesor: 2,8 GHz. Diagonal layar: 35,6 cm (14"), Tipe HD: HD, Resolusi layar: 1366 x 768 piksel. Memori internal: 4 GB, Tipe memori internal: DDR3-SDRAM. Total kapasitas penyimpanan: 128 GB, Media penyimpanan: SSD. Pembuatan jaringan seluler: 3G. Sistem operasi yang terpasang: Windows 7 Professional. Warna produk: Hitam, Perak

Specs
Options
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.