Epson logo

Epson TM-T86FII 180 x 180 DPI Berkabel Panas Printer POS

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38726
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Epson TM-T86FII 180 x 180 DPI Berkabel Panas Printer POS:

Epson TM-T86FII, Panas, Printer POS, 180 x 180 DPI, 220 mm/detik, 1,41 x 3,39 mm, 20 cpi

Long summary description Epson TM-T86FII 180 x 180 DPI Berkabel Panas Printer POS:

Epson TM-T86FII. Teknologi cetak: Panas, Tipe: Printer POS, Resolusi maksimal: 180 x 180 DPI. Diameter gulungan maksimal: 8,3 cm, Lebar kertas yang didukung: 80 mm. Teknologi konektivitas: Berkabel. Tingkat tekanan suara (pencetakan): 55 dB, Mean time between failures (MTBF): 360000 j, Negara asal: Tiongkok. Warna produk: Putih

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.