DELL logo

DELL Latitude 5520 Intel® Core™ i7 i7-1165G7 Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Spanyol Abu-abu

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
124031
Info modified on:
22 Jan 2025, 19:33:05
Short summary description DELL Latitude 5520 Intel® Core™ i7 i7-1165G7 Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Spanyol Abu-abu:

DELL Latitude 5520, Intel® Core™ i7, 39,6 cm (15.6"), 1920 x 1080 piksel, 16 GB, 512 GB, Windows 10 Pro

Long summary description DELL Latitude 5520 Intel® Core™ i7 i7-1165G7 Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Spanyol Abu-abu:

DELL Latitude 5520. Jenis produk: Laptop, Faktor bentuk: Kulit kerang. Keluarga prosesor: Intel® Core™ i7, Model prosesor: i7-1165G7. Diagonal layar: 39,6 cm (15.6"), Tipe HD: Full HD, Resolusi layar: 1920 x 1080 piksel. Memori internal: 16 GB, Tipe memori internal: DDR4-SDRAM. Total kapasitas penyimpanan: 512 GB, Media penyimpanan: SSD. Model adaptor grafis pada papan induk: Intel Iris Xe Graphics. Sistem operasi yang terpasang: Windows 10 Pro. Warna produk: Abu-abu. Berat: 1,59 kg

Specs
Options
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.