DELL logo

DELL XPS 17 9710 Intel® Core™ i7 i7-11800H Laptop 43,2 cm (17") Full HD+ 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6 (802.11ax) Windows 10 Home Hitam, Platinum, Perak

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23027
Info modified on:
22 Jan 2025, 20:14:00
Short summary description DELL XPS 17 9710 Intel® Core™ i7 i7-11800H Laptop 43,2 cm (17") Full HD+ 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6 (802.11ax) Windows 10 Home Hitam, Platinum, Perak:

DELL XPS 17 9710, Intel® Core™ i7, 43,2 cm (17"), 1920 x 1200 piksel, 16 GB, 512 GB, Windows 10 Home

Long summary description DELL XPS 17 9710 Intel® Core™ i7 i7-11800H Laptop 43,2 cm (17") Full HD+ 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6 (802.11ax) Windows 10 Home Hitam, Platinum, Perak:

DELL XPS 17 9710. Jenis produk: Laptop, Faktor bentuk: Kulit kerang. Keluarga prosesor: Intel® Core™ i7, Model prosesor: i7-11800H. Diagonal layar: 43,2 cm (17"), Tipe HD: Full HD+, Resolusi layar: 1920 x 1200 piksel. Memori internal: 16 GB, Tipe memori internal: DDR4-SDRAM. Total kapasitas penyimpanan: 512 GB, Media penyimpanan: SSD. Model adaptor grafis pada papan induk: Intel® UHD Graphics, Model adaptor grafis diskrit: NVIDIA GeForce RTX 3050. Sistem operasi yang terpasang: Windows 10 Home. Warna produk: Hitam, Platinum, Perak

Specs
Options
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.