DELL logo

DELL Inspiron 3443 Intel® Core™ i5 i5-5200U Laptop 35,6 cm (14") 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 820M Ubuntu Linux Bahasa inggris Hitam

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24789
Info modified on:
27 Jan 2025, 08:13:09
Short summary description DELL Inspiron 3443 Intel® Core™ i5 i5-5200U Laptop 35,6 cm (14") 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 820M Ubuntu Linux Bahasa inggris Hitam:

DELL Inspiron 3443, Intel® Core™ i5, 2,2 GHz, 35,6 cm (14"), 1366 x 768 piksel, 4 GB, 500 GB

Long summary description DELL Inspiron 3443 Intel® Core™ i5 i5-5200U Laptop 35,6 cm (14") 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 820M Ubuntu Linux Bahasa inggris Hitam:

DELL Inspiron 3443. Jenis produk: Laptop, Faktor bentuk: Kulit kerang. Keluarga prosesor: Intel® Core™ i5, Model prosesor: i5-5200U, Frekuensi prosesor: 2,2 GHz. Diagonal layar: 35,6 cm (14"), Resolusi layar: 1366 x 768 piksel. Memori internal: 4 GB, Tipe memori internal: DDR3L-SDRAM. Total kapasitas penyimpanan: 500 GB, Media penyimpanan: HDD, Tipe drive optikal: DVD±RW. Model adaptor grafis pada papan induk: Intel® HD Graphics 5500. Sistem operasi yang terpasang: Ubuntu Linux. Warna produk: Hitam

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.