DELL logo

DELL Latitude 3510 Intel® Core™ i3 i3-10110U Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Hitam

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83898
Info modified on:
24 Jan 2025, 20:33:55
Short summary description DELL Latitude 3510 Intel® Core™ i3 i3-10110U Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Hitam:

DELL Latitude 3510, Intel® Core™ i3, 2,1 GHz, 39,6 cm (15.6"), 1920 x 1080 piksel, 8 GB, 256 GB

Long summary description DELL Latitude 3510 Intel® Core™ i3 i3-10110U Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Hitam:

DELL Latitude 3510. Jenis produk: Laptop, Faktor bentuk: Kulit kerang. Keluarga prosesor: Intel® Core™ i3, Model prosesor: i3-10110U, Frekuensi prosesor: 2,1 GHz. Diagonal layar: 39,6 cm (15.6"), Tipe HD: Full HD, Resolusi layar: 1920 x 1080 piksel. Memori internal: 8 GB, Tipe memori internal: DDR4-SDRAM. Total kapasitas penyimpanan: 256 GB, Media penyimpanan: SSD. Model adaptor grafis pada papan induk: Intel® UHD Graphics. Sistem operasi yang terpasang: Windows 10 Pro. Warna produk: Hitam

Specs
Options
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.