DELL PowerEdge T420, 1,9 GHz, E5-2420, 4 GB, DDR3-SDRAM, 300 GB, Tower
DELL PowerEdge T420. Keluarga prosesor: Intel® Xeon® E5 Family, Frekuensi prosesor: 1,9 GHz, Model prosesor: E5-2420. Memori internal: 4 GB, Tipe memori internal: DDR3-SDRAM. Total kapasitas penyimpanan: 300 GB, Ukuran harddisk: 3.5", Antarmuka harddisk: SCSI Terpasang Seri (SAS). Ethernet LAN. Tipe sasis: Tower