DELL logo

DELL Latitude 7290 Intel® Core™ i5 i5-7300U Laptop 31,8 cm (12.5") HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Swiss Hitam

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72241
Info modified on:
22 Jan 2025, 05:48:06
Short summary description DELL Latitude 7290 Intel® Core™ i5 i5-7300U Laptop 31,8 cm (12.5") HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Swiss Hitam:

DELL Latitude 7290, Intel® Core™ i5, 2,6 GHz, 31,8 cm (12.5"), 1366 x 768 piksel, 8 GB, 128 GB

Long summary description DELL Latitude 7290 Intel® Core™ i5 i5-7300U Laptop 31,8 cm (12.5") HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Swiss Hitam:

DELL Latitude 7290. Jenis produk: Laptop, Faktor bentuk: Kulit kerang. Keluarga prosesor: Intel® Core™ i5, Model prosesor: i5-7300U, Frekuensi prosesor: 2,6 GHz. Diagonal layar: 31,8 cm (12.5"), Tipe HD: HD, Resolusi layar: 1366 x 768 piksel. Memori internal: 8 GB, Tipe memori internal: DDR4-SDRAM. Total kapasitas penyimpanan: 128 GB, Media penyimpanan: SSD. Model adaptor grafis pada papan induk: Intel® HD Graphics 620. Sistem operasi yang terpasang: Windows 10 Pro. Warna produk: Hitam

Specs
Options
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.