DELL logo

DELL Latitude 7300 Intel® Core™ i7 i7-8665U Laptop 33,8 cm (13.3") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Ubuntu Linux Ibrani Hitam

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11515
Info modified on:
23 Jan 2025, 18:25:16
Short summary description DELL Latitude 7300 Intel® Core™ i7 i7-8665U Laptop 33,8 cm (13.3") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Ubuntu Linux Ibrani Hitam:

DELL Latitude 7300, Intel® Core™ i7, 1,9 GHz, 33,8 cm (13.3"), 1920 x 1080 piksel, 8 GB, 256 GB

Long summary description DELL Latitude 7300 Intel® Core™ i7 i7-8665U Laptop 33,8 cm (13.3") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Ubuntu Linux Ibrani Hitam:

DELL Latitude 7300. Jenis produk: Laptop, Faktor bentuk: Kulit kerang. Keluarga prosesor: Intel® Core™ i7, Model prosesor: i7-8665U, Frekuensi prosesor: 1,9 GHz. Diagonal layar: 33,8 cm (13.3"), Tipe HD: Full HD, Resolusi layar: 1920 x 1080 piksel. Memori internal: 8 GB, Tipe memori internal: DDR4-SDRAM. Total kapasitas penyimpanan: 256 GB, Media penyimpanan: SSD. Model adaptor grafis pada papan induk: Intel® UHD Graphics 620. Sistem operasi yang terpasang: Ubuntu Linux. Warna produk: Hitam

Specs
Options
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.