DELL logo

DELL Inspiron 7720 Intel® Core™ i7 i7-3610QM 43,9 cm (17.3") Full HD 6 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 650M Windows 7 Home Premium Hitam, Perak

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41014
Info modified on:
01 Feb 2025, 04:24:44
Short summary description DELL Inspiron 7720 Intel® Core™ i7 i7-3610QM 43,9 cm (17.3") Full HD 6 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 650M Windows 7 Home Premium Hitam, Perak:

DELL Inspiron 7720, Intel® Core™ i7, 2,3 GHz, 43,9 cm (17.3"), 1920 x 1080 piksel, 6 GB, 750 GB

Long summary description DELL Inspiron 7720 Intel® Core™ i7 i7-3610QM 43,9 cm (17.3") Full HD 6 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 650M Windows 7 Home Premium Hitam, Perak:

DELL Inspiron 7720. Faktor bentuk: Kulit kerang. Keluarga prosesor: Intel® Core™ i7, Model prosesor: i7-3610QM, Frekuensi prosesor: 2,3 GHz. Diagonal layar: 43,9 cm (17.3"), Tipe HD: Full HD, Resolusi layar: 1920 x 1080 piksel. Memori internal: 6 GB, Tipe memori internal: DDR3-SDRAM. Total kapasitas penyimpanan: 750 GB, Media penyimpanan: HDD, Tipe drive optikal: DVD Super Multi. Model adaptor grafis pada papan induk: Intel® HD Graphics 4000. Sistem operasi yang terpasang: Windows 7 Home Premium. Warna produk: Hitam, Perak

Specs
Options
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.