DELL logo

DELL Inspiron 5548 Intel® Core™ i5 i5-5200U Laptop 39,6 cm (15.6") HD 8 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R7 M265 Linux Hitam, Perak

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31998
Info modified on:
27 Jan 2025, 08:57:40
Short summary description DELL Inspiron 5548 Intel® Core™ i5 i5-5200U Laptop 39,6 cm (15.6") HD 8 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R7 M265 Linux Hitam, Perak:

DELL Inspiron 5548, Intel® Core™ i5, 2,2 GHz, 39,6 cm (15.6"), 1366 x 768 piksel, 8 GB, 1 TB

Long summary description DELL Inspiron 5548 Intel® Core™ i5 i5-5200U Laptop 39,6 cm (15.6") HD 8 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R7 M265 Linux Hitam, Perak:

DELL Inspiron 5548. Jenis produk: Laptop, Faktor bentuk: Kulit kerang. Keluarga prosesor: Intel® Core™ i5, Model prosesor: i5-5200U, Frekuensi prosesor: 2,2 GHz. Diagonal layar: 39,6 cm (15.6"), Tipe HD: HD, Resolusi layar: 1366 x 768 piksel. Memori internal: 8 GB, Tipe memori internal: DDR3L-SDRAM. Total kapasitas penyimpanan: 1 TB, Media penyimpanan: HDD. Model adaptor grafis pada papan induk: Intel® HD Graphics 5500. Sistem operasi yang terpasang: Linux. Warna produk: Hitam, Perak

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.