DELL logo

DELL OptiPlex 3050 Intel® Core™ i5 i5-7500T 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Mini PC PC mini Hitam

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
229017
Info modified on:
18 Nov 2024, 14:43:41
Short summary description DELL OptiPlex 3050 Intel® Core™ i5 i5-7500T 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Mini PC PC mini Hitam:

DELL OptiPlex 3050, 2,7 GHz, Intel® Core™ i5, i5-7500T, 4 GB, 128 GB, Windows 10 Pro

Long summary description DELL OptiPlex 3050 Intel® Core™ i5 i5-7500T 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Mini PC PC mini Hitam:

DELL OptiPlex 3050. Frekuensi prosesor: 2,7 GHz, Keluarga prosesor: Intel® Core™ i5, Model prosesor: i5-7500T. Memori internal: 4 GB, Tipe memori internal: DDR4-SDRAM, Kecepatan memori: 2400 MHz. Total kapasitas penyimpanan: 128 GB, Media penyimpanan: SSD. Model adaptor grafis pada papan induk: Intel® HD Graphics 630. Sistem operasi yang terpasang: Windows 10 Pro, Arsitektur sistem operasi: 64-bit. Penyuplai daya: 65 W. Tipe sasis: Mini PC. Jenis produk: PC mini. Warna produk: Hitam

Specs
Options
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.