DELL logo

DELL OptiPlex 7770 Intel® Core™ i5 i5-9500 68,6 cm (27") 3840 x 2160 piksel PC All-in-One 8 GB DDR4-SDRAM 128 GB SSD NVIDIA® GeForce® GTX 1050 Windows 10 Pro Wi-Fi 5 (802.11ac) Hitam, Perak

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4037
Info modified on:
08 Mar 2024, 09:07:54
Short summary description DELL OptiPlex 7770 Intel® Core™ i5 i5-9500 68,6 cm (27") 3840 x 2160 piksel PC All-in-One 8 GB DDR4-SDRAM 128 GB SSD NVIDIA® GeForce® GTX 1050 Windows 10 Pro Wi-Fi 5 (802.11ac) Hitam, Perak:

DELL OptiPlex 7770, 68,6 cm (27"), 4K Ultra HD, Intel® Core™ i5, 8 GB, 128 GB, Windows 10 Pro

Long summary description DELL OptiPlex 7770 Intel® Core™ i5 i5-9500 68,6 cm (27") 3840 x 2160 piksel PC All-in-One 8 GB DDR4-SDRAM 128 GB SSD NVIDIA® GeForce® GTX 1050 Windows 10 Pro Wi-Fi 5 (802.11ac) Hitam, Perak:

DELL OptiPlex 7770. Jenis produk: PC All-in-One. Diagonal layar: 68,6 cm (27"), Tipe HD: 4K Ultra HD, Resolusi layar: 3840 x 2160 piksel, Bentuk layar: Datar. Keluarga prosesor: Intel® Core™ i5, Frekuensi prosesor: 3 GHz. Memori internal: 8 GB, Tipe memori internal: DDR4-SDRAM. Total kapasitas penyimpanan: 128 GB, Media penyimpanan: SSD. Model adaptor grafis diskrit: NVIDIA® GeForce® GTX 1050. Kamera internal. Sistem operasi yang terpasang: Windows 10 Pro. Warna produk: Hitam, Perak

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.