DELL logo

DELL XPS 15 9570 Intel® Core™ i5 i5-8300H Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 1050 Wi-Fi 5 (802.11ac) Windows 10 Home Perancis Perak

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12607
Info modified on:
22 Jan 2025, 06:25:28
Short summary description DELL XPS 15 9570 Intel® Core™ i5 i5-8300H Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 1050 Wi-Fi 5 (802.11ac) Windows 10 Home Perancis Perak:

DELL XPS 15 9570, Intel® Core™ i5, 2,3 GHz, 39,6 cm (15.6"), 1920 x 1080 piksel, 8 GB, 256 GB

Long summary description DELL XPS 15 9570 Intel® Core™ i5 i5-8300H Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 1050 Wi-Fi 5 (802.11ac) Windows 10 Home Perancis Perak:

DELL XPS 15 9570. Jenis produk: Laptop, Faktor bentuk: Kulit kerang. Keluarga prosesor: Intel® Core™ i5, Model prosesor: i5-8300H, Frekuensi prosesor: 2,3 GHz. Diagonal layar: 39,6 cm (15.6"), Tipe HD: Full HD, Resolusi layar: 1920 x 1080 piksel. Memori internal: 8 GB, Tipe memori internal: DDR4-SDRAM. Total kapasitas penyimpanan: 256 GB, Media penyimpanan: SSD. Model adaptor grafis pada papan induk: Intel® UHD Graphics 630. Sistem operasi yang terpasang: Windows 10 Home. Warna produk: Perak

Specs
Options
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.