DELL logo

DELL E2211H Panel datar PC 54,6 cm (21.5") 1920 x 1080 piksel HD LED Hitam

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33296
Info modified on:
22 Aug 2022, 16:27:14
Short summary description DELL E2211H Panel datar PC 54,6 cm (21.5") 1920 x 1080 piksel HD LED Hitam:

DELL E2211H, 54,6 cm (21.5"), 1920 x 1080 piksel, HD, LCD, 5 md, Hitam

Long summary description DELL E2211H Panel datar PC 54,6 cm (21.5") 1920 x 1080 piksel HD LED Hitam:

DELL E2211H. Diagonal layar: 54,6 cm (21.5"), Resolusi layar: 1920 x 1080 piksel, Tipe HD: HD, Teknologi tampilan: LED. Layar tampilan: LCD. Waktu respon: 5 md, Rasio aspek native: 16:9, Sudut pandang, horizontal: 170°, Sudut pandang, vertikal: 160°. Pemasangan VESA. Warna produk: Hitam

Specs
Options
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.