DELL logo

DELL Latitude E7240 Intel® Core™ i7 i7-4600U Laptop 31,8 cm (12.5") HD 8 GB DDR3L-SDRAM 256 GB SSD Windows 7 Professional Hitam

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21810
Info modified on:
24 Jan 2025, 20:54:33
Short summary description DELL Latitude E7240 Intel® Core™ i7 i7-4600U Laptop 31,8 cm (12.5") HD 8 GB DDR3L-SDRAM 256 GB SSD Windows 7 Professional Hitam:

DELL Latitude E7240, Intel® Core™ i7, 2,1 GHz, 31,8 cm (12.5"), 1366 x 768 piksel, 8 GB, 256 GB

Long summary description DELL Latitude E7240 Intel® Core™ i7 i7-4600U Laptop 31,8 cm (12.5") HD 8 GB DDR3L-SDRAM 256 GB SSD Windows 7 Professional Hitam:

DELL Latitude E7240. Jenis produk: Laptop, Faktor bentuk: Kulit kerang. Keluarga prosesor: Intel® Core™ i7, Model prosesor: i7-4600U, Frekuensi prosesor: 2,1 GHz. Diagonal layar: 31,8 cm (12.5"), Tipe HD: HD, Resolusi layar: 1366 x 768 piksel. Memori internal: 8 GB, Tipe memori internal: DDR3L-SDRAM. Total kapasitas penyimpanan: 256 GB, Media penyimpanan: SSD. Model adaptor grafis pada papan induk: Intel® HD Graphics 4400. Sistem operasi yang terpasang: Windows 7 Professional. Warna produk: Hitam

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.