DELL logo

DELL PowerEdge R210 II server 1 TB Rak (1U) Intel® Xeon® E3 V2 Family E3-1220V2 3,1 GHz 4 GB DDR3-SDRAM 250 W

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46421
Info modified on:
21 Oct 2022, 10:32:10
Short summary description DELL PowerEdge R210 II server 1 TB Rak (1U) Intel® Xeon® E3 V2 Family E3-1220V2 3,1 GHz 4 GB DDR3-SDRAM 250 W:

DELL PowerEdge R210 II, 3,1 GHz, E3-1220V2, 4 GB, DDR3-SDRAM, 1 TB, Rak (1U)

Long summary description DELL PowerEdge R210 II server 1 TB Rak (1U) Intel® Xeon® E3 V2 Family E3-1220V2 3,1 GHz 4 GB DDR3-SDRAM 250 W:

DELL PowerEdge R210 II. Keluarga prosesor: Intel® Xeon® E3 V2 Family, Frekuensi prosesor: 3,1 GHz, Model prosesor: E3-1220V2. Memori internal: 4 GB, Tipe memori internal: DDR3-SDRAM, Tata letak memori (slot x ukuran): 2 x 2 GB. Total kapasitas penyimpanan: 1 TB, Ukuran harddisk: 3.5", Antarmuka harddisk: Serial SATA. Ethernet LAN, Teknologi pengkabelan: 10/100/1000Base-T(X). Tipe drive optikal: DVD-RW. Penyuplai daya: 250 W. Tipe sasis: Rak (1U)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.