DELL logo

DELL Precision M4800 Intel® Core™ i7 i7-4910MQ Stasiun kerja seluler 39,6 cm (15.6") 16 GB DDR3L-SDRAM 256 GB SSD NVIDIA® Quadro® K2100M Wi-Fi 5 (802.11ac) Windows 7 Professional Italia Hitam, Abu-abu

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
119027
Info modified on:
22 Jan 2025, 04:55:50
Short summary description DELL Precision M4800 Intel® Core™ i7 i7-4910MQ Stasiun kerja seluler 39,6 cm (15.6") 16 GB DDR3L-SDRAM 256 GB SSD NVIDIA® Quadro® K2100M Wi-Fi 5 (802.11ac) Windows 7 Professional Italia Hitam, Abu-abu:

DELL Precision M4800, Intel® Core™ i7, 2,9 GHz, 39,6 cm (15.6"), 16 GB, 256 GB, Windows 7 Professional

Long summary description DELL Precision M4800 Intel® Core™ i7 i7-4910MQ Stasiun kerja seluler 39,6 cm (15.6") 16 GB DDR3L-SDRAM 256 GB SSD NVIDIA® Quadro® K2100M Wi-Fi 5 (802.11ac) Windows 7 Professional Italia Hitam, Abu-abu:

DELL Precision M4800. Jenis produk: Stasiun kerja seluler, Faktor bentuk: Kulit kerang. Keluarga prosesor: Intel® Core™ i7, Model prosesor: i7-4910MQ, Frekuensi prosesor: 2,9 GHz. Diagonal layar: 39,6 cm (15.6"). Memori internal: 16 GB, Tipe memori internal: DDR3L-SDRAM. Total kapasitas penyimpanan: 256 GB, Media penyimpanan: SSD, Tipe drive optikal: DVD±RW. Model adaptor grafis pada papan induk: Intel® HD Graphics 4600, Model adaptor grafis diskrit: NVIDIA® Quadro® K2100M. Sistem operasi yang terpasang: Windows 7 Professional. Warna produk: Hitam, Abu-abu

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.