DELL logo

DELL Inspiron 3721 Intel® Core™ i5 i5-3337U Laptop 43,9 cm (17.3") HD+ 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7670M Wi-Fi 4 (802.11n) Windows 8 Pro Hitam

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52164
Info modified on:
24 Jan 2025, 20:36:31
Short summary description DELL Inspiron 3721 Intel® Core™ i5 i5-3337U Laptop 43,9 cm (17.3") HD+ 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7670M Wi-Fi 4 (802.11n) Windows 8 Pro Hitam:

DELL Inspiron 3721, Intel® Core™ i5, 1,8 GHz, 43,9 cm (17.3"), 1600 x 900 piksel, 8 GB, 1 TB

Long summary description DELL Inspiron 3721 Intel® Core™ i5 i5-3337U Laptop 43,9 cm (17.3") HD+ 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7670M Wi-Fi 4 (802.11n) Windows 8 Pro Hitam:

DELL Inspiron 3721. Jenis produk: Laptop, Faktor bentuk: Kulit kerang. Keluarga prosesor: Intel® Core™ i5, Model prosesor: i5-3337U, Frekuensi prosesor: 1,8 GHz. Diagonal layar: 43,9 cm (17.3"), Tipe HD: HD+, Resolusi layar: 1600 x 900 piksel. Memori internal: 8 GB, Tipe memori internal: DDR3-SDRAM. Total kapasitas penyimpanan: 1 TB, Media penyimpanan: HDD, Tipe drive optikal: DVD±RW. Sistem operasi yang terpasang: Windows 8 Pro. Warna produk: Hitam

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.