DELL logo

DELL Latitude 3330 Intel® Core™ i5 i5-3337U Laptop 33,8 cm (13.3") 4 GB DDR3-SDRAM 500 GB HDD hybrid Windows 7 Professional Bahasa inggris Perak

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31151
Info modified on:
27 Jan 2025, 09:02:34
Short summary description DELL Latitude 3330 Intel® Core™ i5 i5-3337U Laptop 33,8 cm (13.3") 4 GB DDR3-SDRAM 500 GB HDD hybrid Windows 7 Professional Bahasa inggris Perak:

DELL Latitude 3330, Intel® Core™ i5, 1,8 GHz, 33,8 cm (13.3"), 1366 x 768 piksel, 4 GB, 500 GB

Long summary description DELL Latitude 3330 Intel® Core™ i5 i5-3337U Laptop 33,8 cm (13.3") 4 GB DDR3-SDRAM 500 GB HDD hybrid Windows 7 Professional Bahasa inggris Perak:

DELL Latitude 3330. Jenis produk: Laptop, Faktor bentuk: Kulit kerang. Keluarga prosesor: Intel® Core™ i5, Model prosesor: i5-3337U, Frekuensi prosesor: 1,8 GHz. Diagonal layar: 33,8 cm (13.3"), Resolusi layar: 1366 x 768 piksel. Memori internal: 4 GB, Tipe memori internal: DDR3-SDRAM. Total kapasitas penyimpanan: 500 GB, Media penyimpanan: HDD hybrid. Model adaptor grafis pada papan induk: Intel® HD Graphics 4000. Sistem operasi yang terpasang: Windows 7 Professional. Warna produk: Perak. Berat: 1,8 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.