D-Link logo

D-Link DNR-2020-04P Perekam Video Jaringan - Network Video Recorders (NVR) Hitam, Putih

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
185876
Info modified on:
10 Aug 2024, 09:20:17
End of life date:
01 Jun 2021
Short summary description D-Link DNR-2020-04P Perekam Video Jaringan - Network Video Recorders (NVR) Hitam, Putih:

D-Link DNR-2020-04P, 16 saluran, 1920 x 1080 piksel, 1024 MB, DDR3, G.711, H.264, M-JPEG, MPEG4

Long summary description D-Link DNR-2020-04P Perekam Video Jaringan - Network Video Recorders (NVR) Hitam, Putih:

D-Link DNR-2020-04P. Kanal masuk video: 16 saluran, Resolusi maksimal: 1920 x 1080 piksel, Memori internal: 1024 MB. Kapasitas penyimpanan maksimal: 16 TB, Antarmuka harddisk: Serial ATA II, Serial ATA III, Tingkat RAID: 0, 1, JBOD. Teknologi pengkabelan ethernet tembaga: 10BASE-T, 100BASE-T, 1000BASE-T, Kecepatan data LAN ethernet: 10,100,1000 Mbit/d. Warna produk: Hitam, Putih, Sertifikasi: CE, FCC. Konsumsi daya (maks): 90 W, Tegangan masukan AC: 100 - 240 V, Frekuensi masukan AC: 50 - 60 Hz

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.